Mini Cool Edge IO, Mini Cool Edge IO(MCIO), SFF-TA-1016, PCIe Gen 5, 85Ω, Surfacemount, Right Angle, 74 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of MINI COOL EDGE IO ,part number G97R22322HR
"MCIO, R/A, 85OHM, 74 PIN, 30U"","
"MCIO, R/A, 85OHM, 74 PIN, 30U"","
"MCIO, R/A, 85OHM, 74 PIN, 30U"","
MCIO, R/A, 85?, 74 Pin, 30u", PCIe Gen 5, 2.20mm / Reel
MCIO, R/A, 85OHM, 74 PIN, 30U",
| Amphenol Communications Solutions | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G97R22322HR | G97R22322HR | 664-G97R22322HRTR-ND | 27AJ2805 | G97R22322HR |
| Product Name | Mini Cool Edge IO | Connectors | Edgeboard Connectors | Mcio, R/a, 85?, 74 Pin, 30U", Pcie Gen 5, 2.20Mm / Reel Amphenol Communications Solutions | Edgeboard Connectors |
| Connector Type | PC Card Connector | ||||
| Geometry | Right Angle | ||||
| Gender | Female / Jack | ||||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |