Overpass - Mini Cool Edge IO, Mini Cool Edge IO(MCIO), SFF-TA-1016, PCIe Gen 5, 85Ω, Surfacemount, Right Angle, 38 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of MINI COOL EDGE IO ,part number G97R21312HR
MCIO, RA, 85OHM, 38 PIN, 30U,
"38 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
"38 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
"38 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
CARD EDGE CONN, PCLE GEN 5, DUAL, 38POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:38 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Right Angle
CARD EDGE CONN, PCLE GEN 5, DUAL, 38POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:38 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Right Angle
| Amphenol Communications Solutions | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G97R21312HR | G97R21312HR | 664-G97R21312HRDKR-ND | 26AK5357 |
| Product Name | Overpass - Mini Cool Edge IO | Connectors Audio & Video, Unreviewed | Edgeboard Connectors | Card Edge Conn, Pcle Gen 5, Dual, 38Pos; Card Edge Connector Type Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Card Edge Connector | ||
| Geometry | Right Angle | Right Angle | ||
| Gender | Female / Jack |