Micro Power Plus, Micro Power Plus 3.0 Connector System - G88MP Series, Wire to Board connector, Right Angle, Single row, 3.0mm pitch, 06 positions, 100μin Tin, 2.10mm tail length, LCP, Black, TRAY, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Micro Power Plus, part number G88MPB06002C1EU.
"Connector Header Through Hole, Right Angle 6 position 0.118"" (3.00mm)"
Micro Power Plus ,100u Tin ,R/A ,6P
Connector
Micro Power Plus ,100u" Tin ,R/A ,6P
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G88MPB06002C1EU | G88MPB06002C1EU-ND | G88MPB06002C1EU | 40AJ7159 |
| Product Name | Micro Power Plus | Headers, Male Pins | I/O Connectors | Micro Power Plus ,100U" Tin ,r/a ,6P Amphenol Communications Solutions |
| Connector Type | Micro Connector and Nano Connector; Wire to Board Connector | Header Connector; Header | Micro Connector and Nano Connector | |
| Geometry | Right Angle | |||
| Voltage Rating | 250 volts | 250 volts |