Micro Power Plus, Micro Power Plus 3.0 Connector System - G88MP Series, Wire to Board connector, Right Angle, Single row, 3.0mm pitch, 04 positions, 100μin Tin, 2.10mm tail length, LCP, Black, TRAY, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Micro Power Plus, part number G88MPB04002C1EU.
"Connector Header Through Hole, Right Angle 4 position 0.118"" (3.00mm)"
POWER CONN, HEADER, 4POS, 1ROW, 3MM, TH; No. of Contacts:4Contacts; Product Range:Micro Power G88MP Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:3mm; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G88MPB04002C1EU | G88MPB04002C1EU-ND | G88MPB04002C1EU | 92Y3110 |
| Product Name | Micro Power Plus | Headers, Male Pins | I/O Connectors | Power Conn, Header, 4Pos, 1Row, 3Mm, Th; No. Of Contacts Amphenol Communications Solutions |
| Connector Type | Micro Connector and Nano Connector; Wire to Board Connector | Header Connector; Header | ||
| Geometry | Right Angle | |||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 6.0 to 12.5 amps |