Micro Power Plus, Micro Power Plus 3.0 Connector System - G88MP Series, Wire to Board connector, Right Angle, Single row, 3.0mm pitch, 02 positions, 100μin Tin, 2.10mm tail length, LCP, Black, TRAY, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Micro Power Plus, part number G88MPB02002C1EU.
Micro Power Plus ,100u Tin ,R/A ,2P
"Connector Header Through Hole, Right Angle 2 position 0.118"" (3.00mm)"
CONN, HEADER, 2POS, 1ROW, 3MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G88MPB02002C1EU | G88MPB02002C1EU | G88MPB02002C1EU-ND | 92Y3108 |
| Product Name | Micro Power Plus | I/O Connectors | Headers, Male Pins | Conn, Header, 2Pos, 1Row, 3Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Micro Connector and Nano Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Geometry | Right Angle | |||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 6.0 to 12.5 amps |