Micro Power Plus, Micro Power Plus 3.0 Connector System - G88MP Series, Wire to Board connector, Vertical, Dual row, 3.0mm pitch, 22 positions, 100μin Tin, 2.6mm tail length, LCP, Black, Tray, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Micro Power Plus, part number G88MP22102CEU.
"Connector Header Through Hole 22 position 0.118"" (3.00mm)"
Manufacturer: Amphenol Commercial Products
Win Source Part Number: 789121-G88MP22102CEU
Series: Micro Power
Packaging: Tray
Number of Positions: 22
Mounting Style: Through Hole
Features: Board Guide, Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100μin (2.54μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.118" (3.00mm)
Contact Length - Post: 0.083" (2.11mm)
Insulation Height: 0.390" (9.90mm)
Contact Shape: Square
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Power to the Board MicroPwrPlus Conn3mm pitch,V/T 2x11pins Product overview: G88MP22102CEU from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-G88MP22102CEU can be used for catalog matching and distributor lookup.
Micro Power Plus ,100u Tin ,Vertical ,2
Micro Power Plus ,100u" Tin ,Vertical ,22P / Tray
| Amphenol Communications Solutions | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G88MP22102CEU | G88MP22102CEU-ND | 789121-G88MP22102CEU | 341-G88MP22102CEU | G88MP22102CEU | 92Y3139 |
| Product Name | Micro Power Plus | Headers, Male Pins | Rectangular Connectors - G88MP22102CEU | Electronic Connector | I/O Connectors | Micro Power Plus ,100U" Tin ,vertical ,22P / Tray Amphenol Communications Solutions |
| Connector Type | Micro Connector and Nano Connector; Wire to Board Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty | Micro Connector and Nano Connector | ||
| Voltage Rating | 250 volts | 250 volts | 250 volts | |||
| Current Rating | 6.0 to 12.5 amps | 12.5 amps |