Amphenol Communications Solutions Micro Power Plus G88MP20102CEU

Description
Micro Power Plus, Micro Power Plus 3.0 Connector System - G88MP Series, Wire to Board connector, Vertical, Dual row, 3.0mm pitch, 20 positions, 100μin Tin, 2.6mm tail length, LCP, Black, Tray, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Micro Power Plus, part number G88MP20102CEU.
Request a Quote Datasheet
Description
Micro Power Plus, Micro Power Plus 3.0 Connector System - G88MP Series, Wire to Board connector, Vertical, Dual row, 3.0mm pitch, 20 positions, 100μin Tin, 2.6mm tail length, LCP, Black, Tray, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Micro Power Plus, part number G88MP20102CEU.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Power Plus - G88MP20102CEU - Amphenol Communications Solutions
Nashua, NH, United States
Micro Power Plus
G88MP20102CEU
Micro Power Plus G88MP20102CEU
Micro Power Plus, Micro Power Plus 3.0 Connector System - G88MP Series, Wire to Board connector, Vertical, Dual row, 3.0mm pitch, 20 positions, 100μin Tin, 2.6mm tail length, LCP, Black, Tray, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Micro Power Plus, part number G88MP20102CEU.

Micro Power Plus, Micro Power Plus 3.0 Connector System - G88MP Series, Wire to Board connector, Vertical, Dual row, 3.0mm pitch, 20 positions, 100μin Tin, 2.6mm tail length, LCP, Black, Tray, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Micro Power Plus, part number G88MP20102CEU.

Supplier's Site Datasheet
Rectangular Connectors - G88MP20102CEU - 1078867-G88MP20102CEU - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - G88MP20102CEU
1078867-G88MP20102CEU
Rectangular Connectors - G88MP20102CEU 1078867-G88MP20102CEU
Manufacturer: Amphenol Commercial Products Win Source Part Number: 1078867-G88MP20102CE U Packaging: Tray Number of Positions: 20 Features: Board Guide, Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Material Flammability Rating: UL94 V-0 Mounting: Through Hole Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100μin (2.54μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Contact Length - Post: 0.083" (2.11mm) Insulation Height: 0.390" (9.90mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Industrial, Security, Sensing & Instrumentation

Manufacturer: Amphenol Commercial Products
Win Source Part Number: 1078867-G88MP20102CEU
Packaging: Tray
Number of Positions: 20
Features: Board Guide, Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100μin (2.54μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.118" (3.00mm)
Contact Length - Post: 0.083" (2.11mm)
Insulation Height: 0.390" (9.90mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Industrial, Security, Sensing & Instrumentation

Buy Now Datasheet
I/O Connectors - G88MP20102CEU - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
G88MP20102CEU
I/O Connectors G88MP20102CEU
WAFER P-3.0MM 20P

WAFER P-3.0MM 20P

Buy Now
Singapore, Singapore
Electronic Connector
341-G88MP20102CEU
Electronic Connector 341-G88MP20102CEU
Power to the Board MicroPwrPlus Conn3mm pitch,V/T 2x10pins Product overview: G88MP20102CEU from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-G88MP20102CEU can be used for catalog matching and distributor lookup.

Power to the Board MicroPwrPlus Conn3mm pitch,V/T 2x10pins Product overview: G88MP20102CEU from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-G88MP20102CEU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - G88MP20102CEU-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
G88MP20102CEU-ND
Headers, Male Pins G88MP20102CEU-ND
"Connector Header Through Hole 20 position 0.118"" (3.00mm)"

"Connector Header Through Hole 20 position 0.118"" (3.00mm)"

Buy Now Datasheet
G88Mp20102Ceu-Wafer P-3.0Mm 20P / Reel Amphenol Communications Solutions - 92Y3137 - Newark, An Avnet Company
Chicago, IL, United States
G88Mp20102Ceu-Wafer P-3.0Mm 20P / Reel Amphenol Communications Solutions
92Y3137
G88Mp20102Ceu-Wafer P-3.0Mm 20P / Reel Amphenol Communications Solutions 92Y3137
G88MP20102CEU-WAFER P-3.0MM 20P / Reel

G88MP20102CEU-WAFER P-3.0MM 20P / Reel

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number G88MP20102CEU 1078867-G88MP20102CEU G88MP20102CEU 341-G88MP20102CEU G88MP20102CEU-ND 92Y3137
Product Name Micro Power Plus Rectangular Connectors - G88MP20102CEU I/O Connectors Electronic Connector Headers, Male Pins G88Mp20102Ceu-Wafer P-3.0Mm 20P / Reel Amphenol Communications Solutions
Connector Type Micro Connector and Nano Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Header Connector; Header
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 6.0 to 12.5 amps 12.5 amps
Unlock Full Specs
to access all available technical data