Micro Power Plus, Micro Power Plus 3.0 Connector System - G88MP Series, Wire to Board connector, Vertical, Dual row, 3.0mm pitch, 14 positions, 100μin Tin, 2.10mm tail length, LCP, Black, TRAY, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Micro Power Plus, part number G88MP14102CEU.
Power to the Board MicroPwrPlus Conn3mm pitch,V/T 2x7pins Product overview: G88MP14102CEU from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-G88MP14102CEU can be used for catalog matching and distributor lookup.
Manufacturer: Amphenol Commercial Products
Win Source Part Number: 1078795-G88MP14102CE
Packaging: Tray
Number of Positions: 14
Features: Board Guide, Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100μin (2.54μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.118" (3.00mm)
Contact Length - Post: 0.083" (2.11mm)
Insulation Height: 0.390" (9.90mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
"Connector Header Through Hole 14 position 0.118"" (3.00mm)"
Micro Power Plus 3.0 Connector System - G88MP Series, Wire to Board connector, Vertical, Dual row, 3.0mm pitch, 14 positions, 100u" Tin, 2.10mm tail length, LCP, Black, TRAY / Tray
G88MP14102CEU-MICRO POWER PLUS,V/T,DIP
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G88MP14102CEU | 341-G88MP14102CEU | 1078795-G88MP14102CEU | G88MP14102CEU | G88MP14102CEU-ND | 92Y3131 | 40AJ7170 |
| Product Name | Micro Power Plus | Electronic Connector | Rectangular Connectors - G88MP14102CEU | I/O Connectors | Headers, Male Pins | Micro Power Plus 3.0 Connector System - G88Mp Series, Wire To Board Connector, Vertical, Dual Row, 3.0Mm Pitch, 14 Positions, 100U" Tin, 2.10Mm Tail Length, Lcp, Black, Tray / Tray Amphenol Communi... | G88Mp14102Ceu-Micro Power Plus,v/t,dip Amphenol Communications Solutions |
| Connector Type | Micro Connector and Nano Connector; Wire to Board Connector | Rectangular Connectors, Heavy Duty | Header Connector; Header | Micro Connector and Nano Connector; Wire to Board Connector | Micro Connector and Nano Connector | ||
| Voltage Rating | 250 volts | 250 volts | 250 volts | ||||
| Current Rating | 6.0 to 12.5 amps | 12.5 amps |