Micro Power Plus, Micro Power Plus 3.0 Connector System - G88MP Series, Wire to Board connector, Vertical, Dual row, 3.0mm pitch, 10 positions, 100μin Tin, 3.20mm tail length, LCP, Black, TRAY, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Micro Power Plus, part number G88MP10102KEU.
Manufacturer: Amphenol Commercial Products
Win Source Part Number: 789091-G88MP10102KEU
Series: Micro Power
Packaging: Tray
Number of Positions: 10
Mounting Style: Through Hole
Features: Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Kinked Pin, Solder
Fastening Type: Locking Ramp
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100μin (2.54μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.118" (3.00mm)
Contact Length - Post: 0.126" (3.20mm)
Insulation Height: 0.390" (9.90mm)
Contact Shape: Square
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
"Connector Header Through Hole 10 position 0.118"" (3.00mm)"
Micro Power Plus 3.0 Connector System - G88MP Series, Wire to Board connector, Vertical, Dual row, 3.0mm pitch, 10 positions, 100uin Tin, 3.20mm tail length, LCP, Black, TRAY Product overview: G88MP10102KEU from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-G88MP10102KEU can be used for catalog matching and distributor lookup.
Connector
G88MP10102KEU-MICRO POWER PLUS,V/T
| Amphenol Communications Solutions | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G88MP10102KEU | 789091-G88MP10102KEU | G88MP10102KEU-ND | 341-G88MP10102KEU | G88MP10102KEU | 40AJ7169 |
| Product Name | Micro Power Plus | Rectangular Connectors - G88MP10102KEU | Headers, Male Pins | Dual Electronic Connector | I/O Connectors | G88Mp10102Keu-Micro Power Plus,v/t Amphenol Communications Solutions |
| Connector Type | Micro Connector and Nano Connector; Wire to Board Connector | Rectangular Connectors, Heavy Duty | Header Connector; Header | Micro Connector and Nano Connector | ||
| Voltage Rating | 250 volts | 250 volts | ||||
| Current Rating | 6.0 to 12.5 amps |