AgilLink™ 2.54mm, Board mount - Header Receptacle - Wire to Board 2.54mm Pitch Vertical DIP,1x4Pin,15μin Gold,NY4T,Tail=3.3mm
PROTECT HEADER 2.54MM PITCH STR
Protect Header 2.54mm Pitch STR DIP,1x4Pin,15u" Gold,NY4T,TAIL=3.3mm
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G888A104424TEU | 664-G888A104424TEU-ND | 89AH8261 |
| Product Name | AgilLink™ 2.54mm | Headers, Male Pins | Protect Header 2.54Mm Pitch Str Dip,1X4Pin,15U" Gold,ny4T,tail=3.3Mm,w/post,white / Tray Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Mounting | Through Hole |