AgilLink™ 2.54mm, Board mount - Header Plug - Protect Header 2.54mm Pitch Vertical,1x4Pin,Matt
PROTECT HEADER 2.54MM PITCH STR,
Protect Header 2.54mm Pitch STR,1x3P,MATTE TIN,NY4T,TAIL=3.3mm,
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G888A104321T2HR | 664-G888A104321T2HRTR-ND | 89AH8259 |
| Product Name | AgilLink™ 2.54mm | Headers, Male Pins | Protect Header 2.54Mm Pitch Str,1X3P,matte Tin,ny4T,tail=3.3Mm,w/post,t&r,w/cap / Reel Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Gender | Male / Plug | ||
| Termination | DIP | ||
| Mounting | Through Hole |