AgilLink™ 2.54mm, Board mount - Header Receptacle - Wire to Board 2.54mm Pitch Vertical DIP,1x3Pin,Matte Tin,NY4T,Tail=3.3mm,
PROTECT HEADER 2.54MM PITCH STR
Protect Header 2.54mm Pitch STR DIP,1x3Pin,MATTE TIN,NY4T, TAIL=3.3mm,W/POST,BL
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G888A103321T2HR | 664-G888A103321T2HRTR-ND | 89AH8252 |
| Product Name | AgilLink™ 2.54mm | Headers, Male Pins | Protect Header 2.54Mm Pitch Str Dip,1X3Pin,matte Tin,ny4T, Tail=3.3Mm,w/post,black,t&r W/cap / Reel Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Mounting | Through Hole |