AgilLink™ 2.54mm, Board mount - Header Receptacle - Wire to Board 2.54mm Pitch Vertical DIP,1x3Pin,30μin Gold,NY4T,Tail=3.3mm
PROTECT HEADER P=2.54MM STR,1X3P
PROTECT HEADER P=2.54MM STR,1X3PIN, 30U"G,NY4T BLACK,TAIL=3.3MM,W/O
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G888103022T1HR | 664-G888103022T1HR-ND | 89AH8282 |
| Product Name | AgilLink™ 2.54mm | Headers, Male Pins | Protect Header P=2.54Mm Str,1X3Pin, 30U"g,ny4T Black,tail=3.3Mm,w/o Post / Bag Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Mounting | Through Hole |