AgilLink™ 1.50mm, Wire to Board 1.5mm Pitch, Right Angle Surface Mount, 1x8Pin, G/F, NY4T, Color-Black, Tape and Reel, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of AgilLink™ 1.50mm Wire-to-Board Header, part number G886B08221S2HR
WIRE TO BOARD 1.5MM PITCH,R/A SM
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | G886B08221S2HR | 664-G886B08221S2HRTR-ND |
| Product Name | AgilLink™ 1.50mm | Headers, Male Pins |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header |
| Geometry | Right Angle | |
| Mounting | Surface Mount, Right Angle |