AgilLink™ 1.50mm, Board mount - Header Plug - Wafer 1.5mm Pitch Right Angle SMT,1x6Pin,Matte Tin,NY9T,T&R,Color-N
WAFER 1.5MM PITCH R/A,SMT,1X6PIN
Wafer 1.5mm Pitch R/A,SMT,1x6PIN,MATTE
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G886B06201CEU | 664-G886B06201CEU-ND | 89AH8217 |
| Product Name | AgilLink™ 1.50mm | Headers, Male Pins | Wafer 1.5Mm Pitch R/a,smt,1X6Pin,matte Tin,ny9T,t&r,color-Natural / Bag Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Gender | Male / Plug | ||
| Geometry | Right Angle | ||
| Termination | Surface Mount |