Amphenol Corporation
Headers & Wire Housings
G881A02102RT3EU
Description
MICRO PWR P=3.0MM,WAFER
Request a Quote
Email Supplier
Description
MICRO PWR P=3.0MM,WAFER
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
G881A02102RT3EU |
|
Product Name
|
Headers & Wire Housings |
|
Product Type
|
IC Headers
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
IC Socket
Features
Push-Push w/Switch
Number of Contacts
6
View Details
Product Type
IC Headers
Mounting
Board Mount
Current Rating
3 amps
View Details
2 suppliers
Product Type
Package Adapters / Converters
Mounting
Surface mount
Contacts Pitch
1.27 mm (0.0500 inches)
View Details