Amphenol Communications Solutions Mid Power - 4.2mm G874D08E1351C2HR

Description
Mid Power - 4.2mm, Mini power 2X4 Right Angle board mount connector, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Mini Power , part number G874D08E1351C2HR
Request a Quote
Description
Mid Power - 4.2mm, Mini power 2X4 Right Angle board mount connector, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Mini Power , part number G874D08E1351C2HR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G87 Series is a 4.20mm pitch wire-to-board power connector system designed for current ratings up to 9A per pin, with applications in telecommunications, data centers, servers, industrial, and medical equipment. It features dual-row configurations from 2 to 24 circuits, scoop-proof housings to prevent mismating, fully isolated pins, and housing materials compliant with UL94V-0. The connector has an insertion force of 15N max. per pin, extraction force of 1N min. per pin, and contact retention force of 4.5N min. Contact resistance is rated at 10mΩ, with a voltage rating of 600V AC. The part is available in straight and right-angle DIP styles, with options for one or two plastic pegs for retention. Packaging includes tape and reel or tray options.

Datasheet Summary
Powered by GS/AI

The G87 Series is a 4.20mm pitch wire-to-board power connector system designed for current ratings up to 9A per pin, with applications in telecommunications, data centers, servers, industrial, and medical equipment. It features dual-row configurations from 2 to 24 circuits, scoop-proof housings to prevent mismating, fully isolated pins, and housing materials compliant with UL94V-0. The connector has an insertion force of 15N max. per pin, extraction force of 1N min. per pin, and contact retention force of 4.5N min. Contact resistance is rated at 10mΩ, with a voltage rating of 600V AC. The part is available in straight and right-angle DIP styles, with options for one or two plastic pegs for retention. Packaging includes tape and reel or tray options.

Suppliers

Company
Product
Description
Supplier Links
Mid Power - 4.2mm - G874D08E1351C2HR - Amphenol Communications Solutions
Nashua, NH, United States
Mid Power - 4.2mm
G874D08E1351C2HR
Mid Power - 4.2mm G874D08E1351C2HR
Mid Power - 4.2mm, Mini power 2X4 Right Angle board mount connector, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Mini Power , part number G874D08E1351C2HR

Mid Power - 4.2mm, Mini power 2X4 Right Angle board mount connector, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Mini Power , part number G874D08E1351C2HR

Supplier's Site Datasheet
Mini Power 2X4 V/t Header Amphenol Communications Solutions - 57AK9793 - Newark, An Avnet Company
Chicago, IL, United States
Mini Power 2X4 V/t Header Amphenol Communications Solutions
57AK9793
Mini Power 2X4 V/t Header Amphenol Communications Solutions 57AK9793
MINI POWER 2X4 V/T HEADER

MINI POWER 2X4 V/T HEADER

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number G874D08E1351C2HR 57AK9793
Product Name Mid Power - 4.2mm Mini Power 2X4 V/t Header Amphenol Communications Solutions
Connector Type PC Card Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

METRAL HS RECEPTACLES - 10056334-102LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
3 suppliers
PCI Express - 10061913-112RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
View Details
2 suppliers
PCI Express - 10061913-112QLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Minitek ® - 10065491-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers