AgilLink™ 2.0mm, Board mount - Header Receptacle - Wire to Board 2.0mm Pitch Right Angle DIP,2x6Pin,Matte Tin,NY4T,Tail=1.8mm,
PROTECT HEADER 2.0MM PITCH R/A D
Protect Header 2.0mm Pitch R/A DIP,2x6Pin,MATTE TIN,NY4T,TAIL=1.8mm,
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G8611212AS2HR | 664-G8611212AS2HRTR-ND | 89AH7713 |
| Product Name | AgilLink™ 2.0mm | Headers, Male Pins | Protect Header 2.0Mm Pitch R/a Dip,2X6Pin,matte Tin,ny4T,tail=1.8Mm,with Post, Halogen Free,t&r / Reel Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Mounting | Through Hole, Right Angle |