Amphenol Corporation AgilLink™ 2.0mm G86112121S2HR

Description
AgilLink™ 2.0mm, Board mount - Header Plug - Protect Header 2.0mm Pitch Right Angle,2x6Pin,Matte Tin,NY4T,Tail=1.8mm, With Post, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Header Plug; 2.0mm pitch, part number G86112121S2HR.
Request a Quote Datasheet
Description
AgilLink™ 2.0mm, Board mount - Header Plug - Protect Header 2.0mm Pitch Right Angle,2x6Pin,Matte Tin,NY4T,Tail=1.8mm, With Post, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Header Plug; 2.0mm pitch, part number G86112121S2HR.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AgilLink™ 2.0mm - G86112121S2HR - Amphenol Communications Solutions
Nashua, NH, United States
AgilLink™ 2.0mm
G86112121S2HR
AgilLink™ 2.0mm G86112121S2HR
AgilLink™ 2.0mm, Board mount - Header Plug - Protect Header 2.0mm Pitch Right Angle,2x6Pin,Matte Tin,NY4T,Tail=1.8mm, With Post, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Header Plug; 2.0mm pitch, part number G86112121S2HR.

AgilLink™ 2.0mm, Board mount - Header Plug - Protect Header 2.0mm Pitch Right Angle,2x6Pin,Matte Tin,NY4T,Tail=1.8mm,With Post, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Header Plug; 2.0mm pitch, part number G86112121S2HR.

Supplier's Site Datasheet
Headers, Male Pins - 664-G86112121S2HR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
664-G86112121S2HR-ND
Headers, Male Pins 664-G86112121S2HR-ND
"Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)"

Buy Now Datasheet
Protect Header 2.0Mm Pitch R/a,2X6Pin, Matte Tin,ny4T,tail=1.8Mm,post,hf,tube / Tube Amphenol Communications Solutions - 89AH7715 - Newark, An Avnet Company
Chicago, IL, United States
Protect Header 2.0Mm Pitch R/a,2X6Pin, Matte Tin,ny4T,tail=1.8Mm,post,hf,tube / Tube Amphenol Communications Solutions
89AH7715
Protect Header 2.0Mm Pitch R/a,2X6Pin, Matte Tin,ny4T,tail=1.8Mm,post,hf,tube / Tube Amphenol Communications Solutions 89AH7715
Protect Header 2.0mm Pitch R/A,2x6PIN, MATTE TIN,NY4T,TAIL=1.8mm, POST,HF,TUBE / Tube

Protect Header 2.0mm Pitch R/A,2x6PIN, MATTE TIN,NY4T,TAIL=1.8mm,POST,HF,TUBE / Tube

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number G86112121S2HR 664-G86112121S2HR-ND 89AH7715
Product Name AgilLink™ 2.0mm Headers, Male Pins Protect Header 2.0Mm Pitch R/a,2X6Pin, Matte Tin,ny4T,tail=1.8Mm,post,hf,tube / Tube Amphenol Communications Solutions
Connector Type PC Card Connector; Wire to Board Connector Header Connector; Header
Gender Male / Plug
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 1730879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-1231-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers