AgilLink™ 2.0mm, Fan Connector 2.0mm Pitch Vertical Dip,1x6Pin,15μin Gold,NY4T,Height=10.
FAN CONN 2.0MM PITCH STR,1X6P,15
FAN CONN 2.0MM PITCH STR,1X6P,15U G,NY4T,H=10.36MM,4A,
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G86106413D3EU | 664-G86106413D3EU-ND | 89AH7705 |
| Product Name | AgilLink™ 2.0mm | Headers, Male Pins | Fan Conn 2.0Mm Pitch Str,1X6P,15U G,ny4T,h=10.36Mm,4A,hf,tail=3.0Mm,w/post / Tray Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Termination | DIP | ||
| Mounting | Through Hole |