AgilLink™ 2.0mm, Board mount - Header Receptacle - Wire to Board 2.0mm Pitch Vertical DIP,1x6Pin,Matte Tin,NY66,Tail=3.4mm,
PROTECTHDR 2.0MM PITCH
ProtectHDR 2.0mm Pitch / Bag
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G86106111YEU | 664-G86106111YEU-ND | 89AH7700 |
| Product Name | AgilLink™ 2.0mm | Headers, Male Pins | Protecthdr 2.0Mm Pitch / Bag Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header |