AgilLink™ 2.0mm, Board mount - Header Plug - Wafer 2.0mm Pitch Vertical Dip,1x6Pin,Matte Tin,NY66,TAIL=3.2mm,
"Connector Header Through Hole 6 position 0.079"" (2.00mm)"
Wafer 2.0mm Pitch STR DIP,1x6Pin,Matte Tin,NY66,TAIL=3.2mm,
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G86106111C2EU | 664-G86106111C2EU-ND | 89AH7698 |
| Product Name | AgilLink™ 2.0mm | Headers, Male Pins | Wafer 2.0Mm Pitch Str Dip,1X6Pin,matte Tin,ny66,tail=3.2Mm,w/o Kink,hf / Bag Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Gender | Male / Plug | ||
| Termination | DIP | ||
| Mounting | Through Hole |