AgilLink™ 2.0mm, Board mount - Header Plug - Protect Header 2.0mm Pitch Vertical Dip,1x5Pin,Matte Tin,NY66,Tail=3.4mm.
PROTECT HEADER 2.0MM PITCH STR D
Protect Header 2.0mm Pitch STR DIP,1x5Pin,Matte Tin,NY66,TAIL=3.4mm.
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G86105111YBEU | 664-G86105111YBEU-ND | 89AH7695 |
| Product Name | AgilLink™ 2.0mm | Headers, Male Pins | Protect Header 2.0Mm Pitch Str Dip,1X5Pin,matte Tin,ny66,tail=3.4Mm.w/kink,removed#5Pos / Bag Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Gender | Male / Plug | ||
| Termination | DIP | ||
| Mounting | Through Hole |