AgilLink™ 2.0mm, Board mount - Header Plug - Protect Header 2.0mm Pitch Vertical,1x4Pin,Matt
PROTECT HEADER 2.0MM PITCH STR D
Protect Header 2.0mm Pitch STR DIP,1x4Pin,MATTE TIN,NY66,TAIL=2.1mm,
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G86104111KEU | 664-G86104111KEU-ND | 89AH7683 |
| Product Name | AgilLink™ 2.0mm | Headers, Male Pins | Protect Header 2.0Mm Pitch Str Dip,1X4Pin,matte Tin,ny66,tail=2.1Mm,w/kink Tail,white / Bag Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Gender | Male / Plug | ||
| Termination | DIP | ||
| Mounting | Through Hole |