AgilLink™ 2.0mm, Board mount - Header Plug - Protect Header 2.0mm Pitch Vertical Dip,1x2Pin,Matte Tin,NY66,With Kink tail,Tail=3.4mm, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Header Plug; 2.0mm pitch, part number G86102111YEU.
PROTECT HEADER 2.0MM PITCH STR D
PROTECT HEADER 2.0MM PITCH STR DIP,1X2PIN,MATTE TIN,NY66,W/KINK,TAIL
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G86102111YEU | 664-G86102111YEU-ND | 76AJ9909 |
| Product Name | AgilLink™ 2.0mm | Headers, Male Pins | Protect Header 2.0Mm Pitch Str Dip,1X2Pin,matte Tin,ny66,w/kink,tail=3.4Mm Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Gender | Male / Plug | ||
| Termination | DIP | ||
| Mounting | Through Hole |