SIM Card Connector, Nano SIM Card Connector, 6 Position, Surface Mount, Push/Push Type, 1.37mm Height, normal close, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of SIM Card Connector, part number G85D1171312HHR.
"NANOSIM 6 POS, 15U"""
Connector
Nanosim 6 pos, 15U" / Tap/Rl
Memory Card Connectors Nanosim 6 pos, 15U"
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G85D1171312HHR | 664-G85D1171312HHRTR-ND | G85D1171312HHR | 89AH7587 | G85D1171312HHR |
| Product Name | SIM Card Connector | PC Card Sockets | Unspecified Connectors | Nanosim 6 Pos, 15U" / Tap/rl Amphenol Communications Solutions | Connectors |
| Connector Type | Micro Connector and Nano Connector; PC Card Connector | Connector and Ejector | Micro Connector and Nano Connector |