AgilLink™ 1.0mm, Board mount - Header Receptacle - Wire to Board 1.0mm Pitch Vertical SMT,2x25Pin,15μin Gold,NY9T,Latch Type,Color-White,T&R
WIRE TO BOARD 1.0MM PITCH,2X25P,
WIRE TO BOARD 1.0MM PITCH,2X25P, VERTICAL, 15U", NY9T WHITE,T&R W/CAP, SMT / Reel
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G846A50221T4EU | 664-G846A50221T4EUTR-ND | 36AJ5544 |
| Product Name | AgilLink™ 1.0mm | Headers, Male Pins | Wire To Board 1.0Mm Pitch,2X25P, Vertical, 15U", Ny9T White,t&r W/cap, Smt / Reel Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Termination | Surface Mount | ||
| Mounting | Surface Mount |