AgilLink™ 1.0mm, Board mount - Header Plug - Wire to Board 1.0mm Pitch Right Angle,SMT,1x4Pin,Mat
"Connector Header Surface Mount, Right Angle 4 position 0.039"" (1.00mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.039"" (1.00mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.039"" (1.00mm)"
Wire to Board 1.0mm Pitch R/A SMT,1x4Pin,MATTE TIN,NY46,NATURAL / Reel
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G846A04100Y1EU | 664-G846A04100Y1EUCT-ND | 89AH7515 |
| Product Name | AgilLink™ 1.0mm | Headers, Male Pins | Wire To Board 1.0Mm Pitch R/a Smt,1X4Pin,matte Tin,ny46,natural / Reel Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Gender | Male / Plug | ||
| Geometry | Right Angle | ||
| Termination | Surface Mount |