Board mount, Board mount - Header Plug - Box Header 1.27mm Pitch*2.54mm Row Vertical SMT,2x20Pin,10μin Gold,NY6T,With CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Header Plug; 1.27mm pitch, part number G845BM040210CEU.
BOX HEADER 1.27MM PITCH*2.54MM R
Box Header 1.27mm Pitch*2.54mm Row,STR SMT,2x20Pin,10u"Gold
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G845BM040210CEU | 664-G845BM040210CEUTR-ND | 89AH7504 |
| Product Name | Board mount | Headers, Male Pins | Box Header 1.27Mm Pitch*2.54Mm Row,str Smt,2X20Pin,10U"gold,ny6T,t&r W/cap / Reel Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Header | |
| Gender | Male / Plug | ||
| Termination | Surface Mount | ||
| Mounting | Surface Mount |