Board mount, Board mount - Header Receptacle - Box Header 1.27mm Pitch*2.54mm Row,Vertical DIP,2x25Pin,Gold Flash,NY6T,Tail=3.0m
BOX HEADER 1.27MM PITCH*2.54MM R
Box Header 1.27mm Pitch*2.54mm Row,STR DIP,2x25Pin,G/F,NY6T
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G845B050011GEU | 664-G845B050011GEU-ND | 89AH7511 |
| Product Name | Board mount | Headers, Male Pins | Box Header 1.27Mm Pitch*2.54Mm Row,str Dip,2X25Pin,g/f,ny6T,tail=3.0Mm / Tray Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Mounting | Through Hole |