0.8 mm pitch Board to Board connector, Pitch 0.8mm, Height 7.7 mm, 40 Positions, Dual Row, BTB Vertical Plug SMT, 30μin Gold Black, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of 0.80mm Board-to-Board connectors, part number G832ME110405222HR.
BTB 40P P=0.8MM PLUG H=7.7MM 30U
BTB 40P P=0.8MM PLUG H=7.7MM 30u inch GO
BTB 40P P=0.8MM PLUG H=7.7MM 30u inch GOLD BLACK / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G832ME110405222HR | 664-G832ME110405222HRTR-ND | G832ME110405222HR | 89AH7103 |
| Product Name | 0.8 mm pitch Board to Board connector | Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors | Btb 40P P=0.8Mm Plug H=7.7Mm 30U Inch Gold Black / Tap/rl Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Plug, Center Strip Contacts | Board to Board Connector | |
| Gender | Male / Plug | |||
| Category | Board to Board Connector |