0.8 mm pitch Board to Board connector, 0.80mm Board-to-Board 100Ω Connector, Pitch 0.8mm, Height 4.7 mm, 60 Positions, Dual Row, BTB Vertical Plug SMT, Gold Flash White., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of 0.80mm Board-to-Board connectors, part number G832MC130602022HR.
BTB 60P P=0.8MM PLUG H=4.7MM GOL
BTB 60P P=0.8MM PLUG H=4.7MM GOLD FLASH
BTB 60P P=0.8MM PLUG H=4.7MM GOLD FLASH WHITE / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G832MC130602022HR | 664-G832MC130602022HRTR-ND | G832MC130602022HR | 89AH6980 |
| Product Name | 0.8 mm pitch Board to Board connector | Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors | Btb 60P P=0.8Mm Plug H=4.7Mm Gold Flash White / Tap/rl Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Plug, Center Strip Contacts | Board to Board Connector | |
| Gender | Male / Plug | |||
| Category | Board to Board Connector |