Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
AMPHENOL COMMUNICATIONS SOLUTIONS
G832MC110203022HR -- BTB 20P P=0.8MM PLUG H=5.7MM GOLD FLASH BLACK / TAP/RL AMPHENOL COMMUNICATIONS SOLUTIONS
Amphenol Communications Solutions
Btb 20P P=0.8Mm Plug H=5.7Mm Gold Flash Black / Tap/rl Amphenol Communications Solutions
G832MC110203022HR
Description
BTB 20P P=0.8MM PLUG H=5.7MM GOLD FLASH BLACK / TAP/RL
Newark, An Avnet Company
Done
Description
BTB 20P P=0.8MM PLUG H=5.7MM GOLD FLASH BLACK / TAP/RL
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Btb 20P P=0.8Mm Plug H=5.7Mm Gold Flash Black / Tap/rl Amphenol Communications Solutions
89AH6875
Btb 20P P=0.8Mm Plug H=5.7Mm Gold Flash Black / Tap/rl Amphenol Communications Solutions
89AH6875
BTB 20P P=0.8MM PLUG H=5.7MM GOLD FLASH BLACK / TAP/RL
BTB 20P P=0.8MM PLUG H=5.7MM GOLD FLASH BLACK / TAP/RL
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
89AH6875
Product Name
Btb 20P P=0.8Mm Plug H=5.7Mm Gold Flash Black / Tap/rl Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data
Similar Products
Daitron Co., Ltd.
HMS02 series - Hermetic Connector
Specs
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Aratas America LLC
Backplane Connectors - DIN 41612
XC5C96221BYOMR
View Details
PIC Wire & Cable
50 Ohm QMA Connector, QMA Straight Plug
110580
Specs
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector
Geometry
Straight
Voltage Rating
335 volts
View Details
WAGO
Terminal Block Jumpers
2000-408/000-006
View Details
2
suppliers