BOARD MOUNT - RECEPTACLE, PCB Socket 2.0mm Pitch, STR Surfacemount, 2x10Pin, G/F, LCP, W=4.0mm, 3.56mm_6.3mm, WITH POST, T&R W/CAP, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number G827MA20210BDHR
PCB SOCKET 2.0MM PITCH,STR SMT,2
PCB Socket 2.0mm Pitch,STR SMT,2x10Pin,G/F,LCP,
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G827MA20210BDHR | 664-G827MA20210BDHRTR-ND | 89AH6383 |
| Product Name | BOARD MOUNT - RECEPTACLE | Headers, Receptacles, Female Sockets | Pcb Socket 2.0Mm Pitch,str Smt,2X10Pin,g/f,lcp,w=4.0Mm,3.56Mm_6.3Mm,with Post, T&r W/cap / Reel Amphenol Communications Solutions |
| Category | PC Card Connector | ||
| Connector Type | Header Connector; Receptacle | ||
| Mounting | Surface Mount |