BOARD MOUNT - RECEPTACLE, PCB Socket 2.0mm Pitch, STR Surfacemount, 2x4Pin, MATTE TIN, LCP, W=4.0mm, 4.0mm_6.2mm, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number G827MA08215CDHR
PCB SOCKET 2.0MM PITCH,STR SMT,2
PCB Socket 2.0mm Pitch,STR SMT,2x4Pin,MATTE TIN,LCP,W=4.0mm,4.0m
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G827MA08215CDHR | 664-G827MA08215CDHRTR-ND | 89AH6379 |
| Product Name | BOARD MOUNT - RECEPTACLE | Headers, Receptacles, Female Sockets | Pcb Socket 2.0Mm Pitch,str Smt,2X4Pin,matte Tin,lcp,w=4.0Mm,4.0Mm_6.2Mm / Reel Amphenol Communications Solutions |
| Category | PC Card Connector | ||
| Connector Type | Header Connector; Receptacle | ||
| Mounting | Surface Mount |