Board mount, Board mount - Header Receptacle - PCB Socket 2.0mm Pitch Vertical,2x10Pin,15μ
PCB SOCKET 2.0MM PITCH STR DIP,2
PCB Socket 2.0mm Pitch STR DIP,2x10Pin,15u" Gold,NY6T,W=4.0mm,4.
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G8272020216DEU | 664-G8272020216DEU-ND | 89AH6389 |
| Product Name | Board mount | Headers, Receptacles, Female Sockets | Pcb Socket 2.0Mm Pitch Str Dip,2X10Pin,15U" Gold,ny6T,w=4.0Mm,4.3Mm*2.8Mm,rohs,tube / Tube Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Receptacle | |
| Termination | Through Hole | ||
| Mounting | Through Hole |