BOARD MOUNT - RECEPTACLE, PCB Socket 2.0mm Pitch STR DIP, 2x5Pin, 30μin Gold, NY6T, W=4mm, 4.3mm*2.2mm, TUBE, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number G8271020319DEU
PCB SOCKET 2.0MM PITCH STR DIP,2
PCB Socket 2.0mm Pitch STR DIP,2x5Pin,30u" Gold,NY6T,W=4mm,4.3m
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G8271020319DEU | 664-G8271020319DEU-ND | 89AH6388 |
| Product Name | BOARD MOUNT - RECEPTACLE | Headers, Receptacles, Female Sockets | Pcb Socket 2.0Mm Pitch Str Dip,2X5Pin,30U" Gold,ny6T,w=4Mm,4.3Mm*2.2Mm, Tube / Tube Amphenol Communications Solutions |
| Category | PC Card Connector | ||
| Connector Type | Header Connector; Receptacle | ||
| Mounting | Through Hole |