AgilBrick™ 2.00mm, Pin Header 2.0mm Pitch Rightangle Surfacemount, 1x10Pin, MATTE TIN, LCP, 3.2mm*2.0mm*2.8mm, T&R, CAP, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number G825N10201DEU
PIN HEADER 2.0MM PITCH R/A SMT,1
Pin Header 2.0mm Pitch R/A SMT,1x10Pin,MATTE TIN,LCP,3.2mm*2.0mm*
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G825N10201DEU | 664-G825N10201DEUTR-ND | 89AH6324 |
| Product Name | AgilBrick™ 2.00mm | Headers, Male Pins | Pin Header 2.0Mm Pitch R/a Smt,1X10Pin,matte Tin,lcp,3.2Mm*2.0Mm*2.8Mm, T&r,cap / Reel Amphenol Communications Solutions |
| Category | PC Card Connector | ||
| Connector Type | Header Connector | Header Connector | |
| Mounting | Surface Mount, Right Angle |