AgilBrick™ 2.00mm, Pin Header 2.0mm Pitch Rightangle Surfacemount, 1x6Pin, FULL G/F, LCP, 3.2mm*2.0mm*2.8mm, T&R, W/CAP, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number G825N06211DEU
PIN HEADER 2.0MM PITCH R/A SMT,1
Pin Header 2.0mm Pitch R/A SMT,1x6Pin,FULL G/F,LCP,3.2mm*2.0mm*
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G825N06211DEU | 664-G825N06211DEUTR-ND | 89AH6323 |
| Product Name | AgilBrick™ 2.00mm | Headers, Male Pins | Pin Header 2.0Mm Pitch R/a Smt,1X6Pin,full G/f,lcp,3.2Mm*2.0Mm*2.8Mm,t&r,w/cap / Reel Amphenol Communications Solutions |
| Category | PC Card Connector | ||
| Connector Type | Header Connector | Header Connector | |
| Mounting | Surface Mount, Right Angle |