AgilBrick™ 2.00mm, Board mount - Header Receptacle - Pin Header 2.0mm Pitch Vertical SMT,1x3Pin,Gold Flash,LCP,4.0mm*2.0m
PIN HEADER 2.0MM PITCH STR SMT,1
Pin Header 2.0mm Pitch STR SMT,1x6Pin,G/F,LCP,4
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G825M06411YEU | 664-G825M06411YEUTR-ND | 89AH6308 |
| Product Name | AgilBrick™ 2.00mm | Headers, Male Pins | Pin Header 2.0Mm Pitch Str Smt,1X6Pin,g/f,lcp,4.0Mm*2.0Mm_4.5Mm,w/cap / Reel Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector | |
| Termination | Surface Mount | ||
| Mounting | Surface Mount |