AgilBrick™ 2.00mm, Board mount - Header Plug - Pin Header 2.0mm Pitch Vertical,2x5Pin,Gold
PIN HEADER 2.0MM PITCH STR DIP,2
Pin Header 2.0mm Pitch STR DIP,2x5Pin,FULL G/F,NY6T,3.8mm*2.0mm
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G825K010200ADEU | 664-G825K010200ADEU-ND | 89AH6293 |
| Product Name | AgilBrick™ 2.00mm | Headers, Male Pins | Pin Header 2.0Mm Pitch Str Dip,2X5Pin,full G/f,ny6T,3.8Mm*2.0Mm*3.0Mm,removed#3,4,9,10Pos / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector | |
| Gender | Male / Plug | ||
| Termination | Through Hole | ||
| Mounting | Through Hole |