AgilBrick™ 2.00mm, Board mount - Header Plug - Pin Header 2.0mm Pitch Vertical,1x2Pin,Gold
PIN HEADER 2.0MM PITCH STR DIP,1
Pin Header 2.0mm Pitch STR DIP,1x2Pin,G/F,NY6T,
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G825K002100EU | 664-G825K002100EU-ND | 89AH6286 |
| Product Name | AgilBrick™ 2.00mm | Headers, Male Pins | Pin Header 2.0Mm Pitch Str Dip,1X2Pin,g/f,ny6T,3.8Mm*2.0Mm*3.0Mm / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Header | |
| Gender | Male / Plug | ||
| Termination | Through Hole | ||
| Mounting | Through Hole |