AgilBrick™ 2.00mm, Board mount - Header Receptacle - Pin Header 2.0mm Pitch Right Angel DIP,1x3Pin,Gold Flash,LCP,4.0mm*2.0m
PIN HEADER 2.0MM PITCH R/A DIP,1
Pin Header 2.0mm Pitch R/A DIP,1x4Pin,FULL G/F,LCP,4.0mm*2.0mm*
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G8250041100YEU | 664-G8250041100YEU-ND | 89AH6351 |
| Product Name | AgilBrick™ 2.00mm | Headers, Male Pins | Pin Header 2.0Mm Pitch R/a Dip,1X4Pin,full G/f,lcp,4.0Mm*2.0Mm*2.8Mm / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Mounting | Through Hole, Right Angle |