AgilBrick™ 2.00mm, Board mount - Header Plug - Pin Header 2.0mm Pitch Vertical,1x4Pin,Gold
"Connector Header Through Hole 4 position 0.079"" (2.00mm)"
Pin Header 2.0mm Pitch STR DIP,1x4Pin,FULL G/F,LCP,4.0mm*2mm*2.
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G8250041000YEU | 664-G8250041000YEU-ND | 89AH6347 |
| Product Name | AgilBrick™ 2.00mm | Headers, Male Pins | Pin Header 2.0Mm Pitch Str Dip,1X4Pin,full G/f,lcp,4.0Mm*2Mm*2.8Mm / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Header | |
| Gender | Male / Plug | ||
| Termination | Through Hole | ||
| Mounting | Through Hole |