AgilBrick™ 2.00mm, Board mount - Header Plug - Pin Header 2.0mm Pitch Vertical,1x3Pin,3μin
PIN HEADER 2.0MM PITCH STR DIP,1
Pin Header 2.0mm Pitch STR DIP,1x3Pin,3u" Gold, LCP,4.0mm*2.0mm*2.8m
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G8250031070YEU | 664-G8250031070YEU-ND | 89AH6344 |
| Product Name | AgilBrick™ 2.00mm | Headers, Male Pins | Pin Header 2.0Mm Pitch Str Dip,1X3Pin,3U" Gold, Lcp,4.0Mm*2.0Mm*2.8Mm / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector | |
| Gender | Male / Plug | ||
| Termination | Through Hole | ||
| Mounting | Through Hole |