AgilBrick™ 2.00mm, 2.00mm Board-to-Board Header - G825 ® Series, Board to Board, Pin Header 2.0mm Pitch Vertical,1x2Pin,Gold
PIN HEADER 2.0MM PITCH STR,1X2PI
Pin Header 2.0mm Pitch STR,1x2Pin,FULL G/F,LCP,4.0mm*2.0mm*
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G8250021000YEU | 664-G8250021000YEU-ND | 89AH6329 |
| Product Name | AgilBrick™ 2.00mm | Headers, Male Pins | Pin Header 2.0Mm Pitch Str,1X2Pin,full G/f,lcp,4.0Mm*2.0Mm*2.8Mm / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Header Connector | |
| Termination | Through Hole | ||
| Mounting | Through Hole |