AgilLink™ 2.00mm, Board mount - Header Receptacle - Box Header 2.0mm Pitch Vertical SMT,2x13Pin,Gold Flash,NY4T,With two Post,T&R,WithCAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Header Plug; 2.0mm pitch, part number G823MB36121KEU.
BOX HEADER 2.0MM PITCH STR SMT,2
Box Header 2.0mm Pitch STR SMT,2x18Pin,G/F,W/LO
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G823MB36121KEU | 664-G823MB36121KEUTR-ND | 89AH6085 |
| Product Name | AgilLink™ 2.00mm | Headers, Male Pins | Box Header 2.0Mm Pitch Str Smt,2X18Pin,g/f,w/location Post,w/cap / Reel Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Mounting | Surface Mount |