AgilLink™ 2.00mm, Board mount - Header Plug - Box Header 2.0mm Pitch Vertical,SMT,2x8Pin,
BOX HEADER 2.0MM PITCH STR SMT,2
Box Header 2.0mm Pitch STR SMT,2x8Pin,30u" Gold,W/LOCATION POST,W/CAP / Reel
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G823MB16321KEU | 664-G823MB16321KEUTR-ND | 89AH6067 |
| Product Name | AgilLink™ 2.00mm | Headers, Male Pins | Box Header 2.0Mm Pitch Str Smt,2X8Pin,30U" Gold,w/location Post,w/cap / Reel Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Header | |
| Gender | Male / Plug | ||
| Termination | Surface Mount | ||
| Mounting | Surface Mount |