AgilLink 2.00mm Header, Board mount - Header Receptacle - Box Header 2.0mm Pitch Vertical SMT,2x3Pin,Matte Tin,NY4T,No Post,T&R,With Fool-Proof CAP, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Header Plug; 2.0mm pitch, part number G823MB06011IEU.
BOX HEADER 2.0MM PITCH STR,SMT,2
BOX HEADER 2.0MM PITCH STR,SMT,2X3PIN, MATTE TIN,NY4T BLACK,W/POST,T&R,W/ CAP / Reel
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G823MB06011IEU | 664-G823MB06011IEUTR-ND | 36AJ5477 |
| Product Name | AgilLink 2.00mm Header | Headers, Male Pins | Box Header 2.0Mm Pitch Str,smt,2X3Pin, Matte Tin,ny4T Black,w/post,t&r,w/ Cap / Reel Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Mounting | Surface Mount |