Amphenol Corporation AgilLink™ 2.00mm G823J201240BHR

Description
AgilLink™ 2.00mm, Board mount - Header Plug - Box Header For USB 3.0,2.0mm Pitch Vertical,2x10Pin,15μ in Gold,NY9T,Removed#20 Pos,TAIL=2.5mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Header Plug; 2.0mm pitch, part number G823J201240BHR.
Request a Quote Datasheet
Description
AgilLink™ 2.00mm, Board mount - Header Plug - Box Header For USB 3.0,2.0mm Pitch Vertical,2x10Pin,15μ in Gold,NY9T,Removed#20 Pos,TAIL=2.5mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Header Plug; 2.0mm pitch, part number G823J201240BHR.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AgilLink™ 2.00mm - G823J201240BHR - Amphenol Communications Solutions
Nashua, NH, United States
AgilLink™ 2.00mm
G823J201240BHR
AgilLink™ 2.00mm G823J201240BHR
AgilLink™ 2.00mm, Board mount - Header Plug - Box Header For USB 3.0,2.0mm Pitch Vertical,2x10Pin,15μ in Gold,NY9T,Removed#20 Pos,TAIL=2.5mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Header Plug; 2.0mm pitch, part number G823J201240BHR.

AgilLink™ 2.00mm, Board mount - Header Plug - Box Header For USB 3.0,2.0mm Pitch Vertical,2x10Pin,15μin Gold,NY9T,Removed#20Pos,TAIL=2.5mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Header Plug; 2.0mm pitch, part number G823J201240BHR.

Supplier's Site Datasheet
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Alternative Parts (Cross-Reference): Cross Manufacturer: Amphenol ICC (Commercial Products) Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: G823 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.079" (2.00mm) Row Spacing - Mating: 0.079" (2.00mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Amphenol ICC (Commercial Products)
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: G823
Package: Tray
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.079" (2.00mm)
Row Spacing - Mating: 0.079" (2.00mm)

Buy Now
Singapore, Singapore
Electronic Connector
2027-G823J201240BHR
Electronic Connector 2027-G823J201240BHR
Headers & Wire Housings Box Header For USB 3.0,2.0mm Pitch STR,2x10Pin,15U GOLD,NY9T,BLUE,REM#2 0P,NORMAL Product overview: G823J201240BHR from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-G823J201240BHR can be used for catalog matching and distributor lookup.

Headers & Wire Housings Box Header For USB 3.0,2.0mm Pitch STR,2x10Pin,15U GOLD,NY9T,BLUE,REM#20P,NORMAL Product overview: G823J201240BHR from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-G823J201240BHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 664-G823J201240BHR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
664-G823J201240BHR-ND
Headers, Male Pins 664-G823J201240BHR-ND
"Connector Header Through Hole 19 position 0.079"" (2.00mm)"

"Connector Header Through Hole 19 position 0.079"" (2.00mm)"

Buy Now Datasheet
Box Header For Usb 3.0,2.0Mm Pitch Str,2X10Pin,15U Gold,ny9T,blue,rem#20P,normal / Tray Amphenol Communications Solutions - 89AH6032 - Newark, An Avnet Company
Chicago, IL, United States
Box Header For Usb 3.0,2.0Mm Pitch Str,2X10Pin,15U Gold,ny9T,blue,rem#20P,normal / Tray Amphenol Communications Solutions
89AH6032
Box Header For Usb 3.0,2.0Mm Pitch Str,2X10Pin,15U Gold,ny9T,blue,rem#20P,normal / Tray Amphenol Communications Solutions 89AH6032
Box Header For USB 3.0,2.0mm Pitch STR,2x10Pin,15U GOLD,NY9T,BLUE,REM#2 0P,NORMAL / Tray

Box Header For USB 3.0,2.0mm Pitch STR,2x10Pin,15U GOLD,NY9T,BLUE,REM#20P,NORMAL / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number G823J201240BHR 2027-G823J201240BHR 664-G823J201240BHR-ND 89AH6032
Product Name AgilLink™ 2.00mm Connectors, Interconnects Rectangular Connectors Headers, Male Pins Electronic Connector Headers, Male Pins Box Header For Usb 3.0,2.0Mm Pitch Str,2X10Pin,15U Gold,ny9T,blue,rem#20P,normal / Tray Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector; USB Rectangular Connectors, Heavy Duty Header Connector; Header USB
Gender Male / Plug
Termination Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data